CPC1511Y is a single-pole, normally open solid state relay with integrated current limiting and thermal shutdown, designed for bidirectional AC or DC load switching up to 450 mA rms and 230 V. It is housed in a 4-pin power SIP package with dimensions of 10.16 mm x 5.08 mm and a pin pitch of 2.54 mm. The device has a maximum on-resistance of 4 Ω, an isolation voltage of 3750 V rms, and operates over a temperature range of -40°C to +85°C. It is UL 508 certified and complies with EN IEC 62368-1. Moisture sensitivity level is MSL 1, and it is ESD sensitive per JESD-625.
Specialized OptoMOS® single-pole, normally open Solid State Relays (1-Form-A) with an integrated active current limit and thermal shutdown feature that can replace electromechanical relays while enhancing the robustness of wireline interface applications. The active current-limit circuitry in these relays also has a thermal management feature that provides excellent power cross immunity for improved survivability in harsh environments. These features greatly improve the robustness of end systems that use these devices, when compared to systems using relays without integrated current limit. These devices may be used in both unidirectional DC applications as well as bidirectional AC applications. CPC1540, CPC1563, and CPC1593 incorporate an additional safety feature, Voltage Triggered Shutdown, VTS, that quickly shuts the device down if a voltage transient, above the VTS threshold, occurs in the load while current limiting is in effect. These devices are ideal for use in noisy environments where such transients can be expected. CPC1560 is available in 8-pin DIP and surface mount packages; CPC1510, CPC1540, CPC1563, and CPC1593 are available in 6-pin DIP and surface mount packages, and CPC1561B is available in a 16-pin SOIC package. Integrated Active Current Limit Protection Thermal Management Voltage-Triggered Shutdown (VTS) Low Input Control Current Low Drive Power Requirements 3.75 kVrms Isolation, Input-to-Output
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1511Y |
| Product Name | Bidirectional normally open output |