The CPC1393 is a single-pole, normally open solid state relay with 5000 V rms input/output isolation and a 600 V peak blocking voltage, designed for low-power switching applications. It features a 4-pin DIP package with dimensions of 7.62 mm height and 9.14 mm length, and a maximum load current of 90 mA rms or DC. The output on-resistance is up to 50 Ω, and switching times are up to 5 ms for turn-on and turn-off. The device is UL, CSA, and TUV certified for safety compliance and operates from -40 °C to +85 °C. It is intended for instrumentation, medical equipment, and industrial control applications requiring arc-free, EMI-free switching.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From one of the world's smallest single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1393 |
| Product Name | Bidirectional normally open output |
| Isolation Voltage | 5 kilovolts |