The CPC1335P is a single-pole, normally open solid state relay with bidirectional transient voltage suppression, designed for AC/DC switching applications up to 350 V and 100 mA RMS. It features 3750 V RMS input/output isolation, an 8-pin SOIC package, and operates with a minimum LED drive current of 1 mA. The device includes integrated TVS protection rated for 600 W peak pulse power and a maximum working voltage of 40.2 V. It meets EN50130-4 (Installation Class 3), UL E76270, and EN 62368-1 standards. The relay has a maximum on-resistance of 35 Ω, turn-on and turn-off times of 10 ms, and operates over a temperature range of -40 to +85 °C. It is classified as MSL 3 for moisture sensitivity and is ESD sensitive, requiring handling per JESD-625.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From one of the world's smallest single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1335P |
| Product Name | Bidirectional normally open output |
| Isolation Voltage | 3.75 kilovolts |