The CPC1217Y is a voltage-controlled, single-pole, normally open solid state relay with 60 V blocking voltage and 200 mA RMS load current, fabricated in a 4-pin single in-line package. It features 2500 V rms input-to-output isolation, an input control voltage range of 5 to 12 V, and a maximum on-resistance of 16 Ω. The device has a turn-on and turn-off time of up to 5 ms and operates over an ambient temperature range of -40 °C to +85 °C. It meets TÜV EN 62368-1 certification and is designed for applications including security systems, sensor circuitry, and medical equipment isolation. Its pin configuration matches popular reed relay pin-outs. The package dimensions are 19.202 mm length, 6.401 mm width, and 5.08 mm pin spacing.
Power Semiconductors & Control ICs - Solid State Relays - OptoMOS Relays - Normally Open Relays - Series: 1-Form-A (Voltage Controlled) - CPC1217Y
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1217Y |
| Product Name | Power Semiconductors & Control ICs - Solid State Relays - OptoMOS Relays - Normally Open Relays - Series: 1-Form-A (Voltage Controlled) - CPC1217Y |
| Isolation Voltage | 2.5 kilovolts |