The CPC1106N is a normally closed, single-pole solid state relay with a 60V blocking voltage and 75mA rms DC load current, designed for low-power switching in security and instrumentation systems. It features 1500V input-to-output isolation, a maximum on-resistance of 10Ω, and requires only 0.5mA LED current to operate. Packaged in a 4-pin SOP, it measures 4.089mm x 6.096mm with a 2.54mm pin pitch. The device is UL recognized (E76270), CSA certified (1172007), and meets TÜV EN 62368-1 (B 082667 0008). It has a moisture sensitivity level of MSL 3 and is ESD sensitive, complying with JESD-625.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
MOSFET RELAY, SPST-NC, 0.075A, 60V, SMD; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:75mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1106N | 86X3296 |
| Product Name | Bidirectional normally closed output | Mosfet Relay, Spst-Nc, 0.075A, 60V, Smd; Contact Form Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |