The CPC1035N is a single-pole, normally-open solid state relay with a 350 V blocking voltage and 100 mA RMS load current capacity, designed for low-power switching in telecommunications, medical equipment, and instrumentation. It features a 4-pin SOP package measuring 3.81 mm x 6.10 mm with a height of 0.80 mm, and provides 1500 V RMS input-to-output isolation using optically coupled MOSFET technology. The relay has a maximum on-resistance of 35 Ω, turn-on time of 2 ms, and turn-off time of 1 ms, and operates across an ambient temperature range of -40°C to +85°C. It is UL recognized, CSA certified, and complies with TUV EN 62368-1, carries an MSL 3 moisture sensitivity rating, and is ESD sensitive per JESD-625.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
1 Form A(SPST-NO) 1.2V 350V 30Ω 100mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS
| Littelfuse, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1035N | CPC1035N |
| Product Name | Bidirectional normally open output | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) |
| Isolation Voltage | 1.5 kilovolts | |
| Mounting | Socket or Plug-in Style | |
| Switch Configuration | FormA |