The CPC1030N is a miniature, single-pole, normally-open solid state relay with 350V blocking voltage and 120mA rms load current capability, designed for telecommunications and instrumentation applications requiring optically isolated switching. It is packaged in a 4-pin SOP configuration with dimensions of 6.096mm length, 3.810mm width, and 0.60mm height, and provides 1500V rms input-to-output isolation. The relay has a maximum on-resistance of 30 Ω, turn-on time of 2 ms, and turn-off time of 1 ms. It is UL recognized, CSA certified, and complies with TUV EN 62368-1. The device operates from -40°C to +85°C ambient temperature and is moisture sensitive at MSL 3.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
Solid State Relay; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1030N | 95B1625 |
| Product Name | Bidirectional normally open output | Solid State Relay; Contact Form Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |