The CPC1020N is a 30V, 1.2A single-pole normally-open solid state relay with a 0.25Ω maximum on-resistance, designed for low-drive-power, optically isolated DC switching. It is packaged in a 4-pin SOP with dimensions of 6.096 mm length, 3.810 mm width, and 0.60 mm height. The device provides 1500Vrms input/output isolation, operates from -40°C to 85°C ambient temperature, and meets UL E76270, CSA Certificate 1172007, and TÜV EN 62368-1 standards. Moisture sensitivity level is MSL 3. Output leakage is 1 µA at 30V. Turn-on and turn-off times are 3ms maximum respectively. ESD rating is 1000V human body model.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
MOSFET RELAY, SPST-NO, 1.2A, 30V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:1.2A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1020N | 15R8754 |
| Product Name | Bidirectional normally open output | Mosfet Relay, Spst-No, 1.2A, 30V, Smd; Contact Form Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |