The CPC1018N is a miniature single-pole, normally-open solid state relay with a 4-pin SOP package, designed for low-power switching in security, instrumentation, and medical applications. It features 1500 V RMS input-to-output isolation, a maximum load current of 600 mA RMS / mA DC, and a maximum on-resistance of 0.8 Ω, operated with as little as 1 mA LED current. The device supports ambient temperatures from -40 °C to +85 °C, has an output capacitance of 25 pF, and meets UL, CSA, and IEC EN 62368-1 safety standards. Its 4-pin SOP dimensions are 3.81 mm × 6.10 mm, with a body standoff of 0.481 mm, and it carries an MSL 3 moisture sensitivity rating. The relay is ESD sensitive and suitable for reflow soldering per J-STD-020.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
SOLID STATE MOSFET RELAY, SPST, 0.6A/60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:600mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1018N | 60K7703 |
| Product Name | Bidirectional normally open output | Solid State Mosfet Relay, Spst, 0.6A/60V; Contact Form Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |