Littelfuse, Inc. Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) CPC1017NTR

Description
1 Form A(SPST-NO) 1.2V 60V 16Ω 100mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS
Datasheet
Description
1 Form A(SPST-NO) 1.2V 60V 16Ω 100mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS)
CPC1017NTR
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) CPC1017NTR
1 Form A(SPST-NO) 1.2V 60V 16Ω 100mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS

1 Form A(SPST-NO) 1.2V 60V 16Ω 100mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS

Supplier's Site Datasheet
Solid State Mosfet Relay, Spst, 0.1A/60V; Contact Form Ixys Semiconductor - 09J1947 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Relay, Spst, 0.1A/60V; Contact Form Ixys Semiconductor
09J1947
Solid State Mosfet Relay, Spst, 0.1A/60V; Contact Form Ixys Semiconductor 09J1947
SOLID STATE MOSFET RELAY, SPST, 0.1A/60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SOLID STATE MOSFET RELAY, SPST, 0.1A/60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number CPC1017NTR 09J1947
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) Solid State Mosfet Relay, Spst, 0.1A/60V; Contact Form Ixys Semiconductor
Mounting Socket or Plug-in Style Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1235-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers
Solid-state relay module - 857-718 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Interface Relays - 3340317 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details