The CPC1017N is a single-pole, normally-open solid state relay using OptoMOS technology for 1500 V RMS input-to-output isolation, with a 60 V blocking voltage and 100 mA RMS/DC load current capacity. It operates with a minimum LED drive current of 1 mA and has a maximum on-resistance of 16 Ω. The device is packaged in a 4-pin SOP with dimensions of 3.810 × 6.096 × 0.910 mm and is rated for operation from -40 °C to +85 °C. It meets UL E76270, CSA 1172007, and IEC EN 62368-1 standards, and is moisture sensitive at MSL 3.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
SOLID STATE MOSFET RELAY, SPST, 0.1A/60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1017N | 70C4236 |
| Product Name | Bidirectional normally open output | Solid State Mosfet Relay, Spst, 0.1A/60V; Contact Form Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |