The CPC1016N is a single-pole, normally open, solid state relay with 100V blocking voltage and 100mA RMS DC load current capability, housed in a 4-lead SOP package measuring 6.096 mm length, 3.810 mm width, and 0.559 mm height. It features 1500V RMS input/output isolation, a maximum on-resistance of 16 Ω, turn-on time of 2 ms, and turn-off time of 1 ms. The device is UL Recognized (File E76270), CSA Certified (Certificate 1172007), and complies with TUV EN 62368-1 (Certificate # B 082667 0008). It operates from -40°C to +85°C ambient and has a moisture sensitivity level of MSL 3.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
Solid State Relay; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1016N | 16C2931 |
| Product Name | Bidirectional normally open output | Solid State Relay; Contact Form Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |