The CPC1014N is a single-pole, normally-open, optically isolated solid state relay with a 60 V blocking voltage and 400 mA RMS / mA DC load current capacity, designed for low-power switching in security, medical, and industrial applications. It uses OptoMOS technology with an infrared LED input and MOSFET output, offering 1500 V RMS input-to-output isolation and no EMI/RFI generation. The device is housed in a 4-pin SOP package measuring 3.81 mm by 6.10 mm with a 2.54 mm pin pitch, and operates over an ambient temperature range of -40 °C to +85 °C. On-resistance is rated at a maximum of 2 Ω at 400 mA, and turn-on and turn-off times are 2 ms and 1 ms maximum, respectively. It is UL Recognized, CSA Certified, and complies with IEC EN 62368-1. The relay is MSL 3 moisture-sensitive and ESD sensitive, requiring handling per JESD-625.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1014N | 15R8750 |
| Product Name | Bidirectional normally open output | Mosfet Relay, Spst-No, 0.4A, 60V, Smd; Contact Form Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |