Littelfuse, Inc. Solid State Mosfet Rly, Spst, 0.15A/100V; Contact Form Ixys Semiconductor CPC1008NTR

Description
SOLID STATE MOSFET RLY, SPST, 0.15A/100V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
SOLID STATE MOSFET RLY, SPST, 0.15A/100V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Mosfet Rly, Spst, 0.15A/100V; Contact Form Ixys Semiconductor - 16C2930 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Rly, Spst, 0.15A/100V; Contact Form Ixys Semiconductor
16C2930
Solid State Mosfet Rly, Spst, 0.15A/100V; Contact Form Ixys Semiconductor 16C2930
SOLID STATE MOSFET RLY, SPST, 0.15A/100V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SOLID STATE MOSFET RLY, SPST, 0.15A/100V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS)
CPC1008NTR
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) CPC1008NTR
1 Form A(SPST-NO) 1.2V 100V 4.8Ω 150mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS

1 Form A(SPST-NO) 1.2V 100V 4.8Ω 150mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS

Supplier's Site Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS)
CPC1008NTR
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) CPC1008NTR
SOP-4 Solid State Relays - MOS Output (PhotoMOS) ROHS

SOP-4 Solid State Relays - MOS Output (PhotoMOS) ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited LCSC Electronics Technology (HK) Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 16C2930 CPC1008NTR CPC1008NTR
Product Name Solid State Mosfet Rly, Spst, 0.15A/100V; Contact Form Ixys Semiconductor Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS)
Application Type Latching
Mounting Surface Mount Socket or Plug-in Style Socket or Plug-in Style
Switch Configuration FormA; SPST-NO (1 Form A) FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - Industrial Mount - SAL941460 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details