Littelfuse, Inc. Solid State Mosfet Relay, Spst, 0.7A/60V; Contact Form Ixys Semiconductor CPC1002NTR

Description
SOLID STATE MOSFET RELAY, SPST, 0.7A/60V; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:700mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
SOLID STATE MOSFET RELAY, SPST, 0.7A/60V; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:700mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Mosfet Relay, Spst, 0.7A/60V; Contact Form Ixys Semiconductor - 03M7310 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Relay, Spst, 0.7A/60V; Contact Form Ixys Semiconductor
03M7310
Solid State Mosfet Relay, Spst, 0.7A/60V; Contact Form Ixys Semiconductor 03M7310
SOLID STATE MOSFET RELAY, SPST, 0.7A/60V; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:700mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SOLID STATE MOSFET RELAY, SPST, 0.7A/60V; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:700mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS)
CPC1002NTR
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) CPC1002NTR
SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS

SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Solid State Relays Solid State Relays
Product Number 03M7310 CPC1002NTR
Product Name Solid State Mosfet Relay, Spst, 0.7A/60V; Contact Form Ixys Semiconductor Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS)
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761522 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers