Littelfuse, Inc. Gas Discharge Tube, 75V; Product Range Littelfuse CG75L

Description
GAS DISCHARGE TUBE, 75V; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:650V; Capacitance:1.5pF; Discharge Current AC Max:20A; Impulse RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 75V; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:650V; Capacitance:1.5pF; Discharge Current AC Max:20A; Impulse RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 75V; Product Range Littelfuse - 32R8777 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 75V; Product Range Littelfuse
32R8777
Gas Discharge Tube, 75V; Product Range Littelfuse 32R8777
GAS DISCHARGE TUBE, 75V; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:650V; Capacitance:1.5pF; Discharge Current AC Max:20A; Impulse RoHS Compliant: Yes

GAS DISCHARGE TUBE, 75V; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:650V; Capacitance:1.5pF; Discharge Current AC Max:20A; Impulse RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32R8777
Product Name Gas Discharge Tube, 75V; Product Range Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers