Littelfuse, Inc. Two Terminal Mini Gas Plasma Arresters CG590LS

Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet
Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Mini Gas Plasma Arresters - CG590LS - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Mini Gas Plasma Arresters
CG590LS
Two Terminal Mini Gas Plasma Arresters CG590LS
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F11925TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F11925TR-ND
Gas Discharge Tube Arresters (GDT) F11925TR-ND
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F11925DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F11925DKR-ND
Gas Discharge Tube Arresters (GDT) F11925DKR-ND
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F11925CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F11925CT-ND
Gas Discharge Tube Arresters (GDT) F11925CT-ND
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG590LS F11925TR-ND F11925DKR-ND
Product Name Two Terminal Mini Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 113 volts
Rated Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469897 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BT S Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details