Littelfuse, Inc. Two Terminal Mini Gas Plasma Arresters CG5600MSTR

Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Features: RoHS compliant and Lead-free GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5KA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Non-Radioactive Low capacitance (<1pF) Voltage Ranges 90V to 600V UL recognized Conforms to ITU-T K12, IEC 1000-4-5 Applications: Communication equipment CATV equipment Test equipment Data lines Power supplies Telecom SLIC protection Broadband equipment ADSL equipment, including ADSL2+ XDSL equipment Satellite and CATV equipment General telecom equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Mini Gas Plasma Arresters - CG5600MSTR - Littelfuse, Inc.
Chicago, IL, United States
Two Terminal Mini Gas Plasma Arresters
CG5600MSTR
Two Terminal Mini Gas Plasma Arresters CG5600MSTR
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Features: RoHS compliant and Lead-free GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5KA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Non-Radioactive Low capacitance (<1pF) Voltage Ranges 90V to 600V UL recognized Conforms to ITU-T K12, IEC 1000-4-5 Applications: Communication equipment CATV equipment Test equipment Data lines Power supplies Telecom SLIC protection Broadband equipment ADSL equipment, including ADSL2+ XDSL equipment Satellite and CATV equipment General telecom equipment

Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Features: RoHS compliant and Lead-free GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5KA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Non-Radioactive Low capacitance (<1pF) Voltage Ranges 90V to 600V UL recognized Conforms to ITU-T K12, IEC 1000-4-5 Applications: Communication equipment CATV equipment Test equipment Data lines Power supplies Telecom SLIC protection Broadband equipment ADSL equipment, including ADSL2+ XDSL equipment Satellite and CATV equipment General telecom equipment

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number CG5600MSTR
Product Name Two Terminal Mini Gas Plasma Arresters
Unlock Full Specs
to access all available technical data

Similar Products

Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) - SL1003A400SM - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1.2 pF
Rated Voltage 550 volts
View Details
3 suppliers
Two Terminal High Voltage Gas Plasma Arresters - CG33.0LTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 4500 volts
View Details
2 suppliers
Low to Medium Surge GDT, 3 Terminal, 5 mm, No Leads - GTCN35-231M-R05-FT - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -20 to 65 C (-4 to 149 F)
Capacitance Range 1 pF
View Details
2 suppliers
High Voltage Series - High Voltage GDT - 2 terminal, 8 mm, Axial Leaded - GTCA28-272L-R03 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Package Type Through Hole Axial Wire leads
View Details
2 suppliers