Littelfuse, Inc. Gas Discharge Tube, 2P, 2.5Ka, 1.5Kv; Product Range Littelfuse CG2800L

Description
GAS DISCHARGE TUBE, 2P, 2.5KA, 1.5KV; Product Range:CG2 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:65A; Impulse Sparkover Voltage:1.2kV; Breakdown Voltage:920V; Capacitance:1pF RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 2P, 2.5KA, 1.5KV; Product Range:CG2 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:65A; Impulse Sparkover Voltage:1.2kV; Breakdown Voltage:920V; Capacitance:1pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 2.5Ka, 1.5Kv; Product Range Littelfuse - 64K2252 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 2.5Ka, 1.5Kv; Product Range Littelfuse
64K2252
Gas Discharge Tube, 2P, 2.5Ka, 1.5Kv; Product Range Littelfuse 64K2252
GAS DISCHARGE TUBE, 2P, 2.5KA, 1.5KV; Product Range:CG2 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:65A; Impulse Sparkover Voltage:1.2kV; Breakdown Voltage:920V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 2.5KA, 1.5KV; Product Range:CG2 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:65A; Impulse Sparkover Voltage:1.2kV; Breakdown Voltage:920V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64K2252
Product Name Gas Discharge Tube, 2P, 2.5Ka, 1.5Kv; Product Range Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details