Littelfuse, Inc. Gas Discharge Tube, 2P, 2.5Ka, 1.2Kv; Product Range Littelfuse CG2470L

Description
GAS DISCHARGE TUBE, 2P, 2.5KA, 1.2KV; Product Range:CG2 Series; DC Breakover Voltage:470V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:850V; Breakdown Voltage:540V; Capacitance:1pF RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 2P, 2.5KA, 1.2KV; Product Range:CG2 Series; DC Breakover Voltage:470V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:850V; Breakdown Voltage:540V; Capacitance:1pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 2.5Ka, 1.2Kv; Product Range Littelfuse - 44F3905 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 2.5Ka, 1.2Kv; Product Range Littelfuse
44F3905
Gas Discharge Tube, 2P, 2.5Ka, 1.2Kv; Product Range Littelfuse 44F3905
GAS DISCHARGE TUBE, 2P, 2.5KA, 1.2KV; Product Range:CG2 Series; DC Breakover Voltage:470V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:850V; Breakdown Voltage:540V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 2.5KA, 1.2KV; Product Range:CG2 Series; DC Breakover Voltage:470V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:850V; Breakdown Voltage:540V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, 470V; Product Range Littelfuse - 32R8775 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 470V; Product Range Littelfuse
32R8775
Gas Discharge Tube, 470V; Product Range Littelfuse 32R8775
GAS DISCHARGE TUBE, 470V; Product Range:CG2 Series; DC Breakover Voltage:470V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:1.2kV; Capacitance:1.5pF; Discharge Current AC Max:20A; Impulse RoHS Compliant: Yes

GAS DISCHARGE TUBE, 470V; Product Range:CG2 Series; DC Breakover Voltage:470V; GDT Case Style:Axial Leaded; Impulse Discharge Current:100A; Impulse Sparkover Voltage:1.2kV; Capacitance:1.5pF; Discharge Current AC Max:20A; Impulse RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 44F3905 32R8775
Product Name Gas Discharge Tube, 2P, 2.5Ka, 1.2Kv; Product Range Littelfuse Gas Discharge Tube, 470V; Product Range Littelfuse
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details