CD16RM0SB is an 8mm DIP coded rotary switch with 16 positions in hexadecimal format, featuring a flush actuator with a screwdriver slot and surface mount gull wing terminations. It has a contact rating of 0.4 VA max. at 20 V AC or DC, a contact resistance of 50 milliohms max., and an insulation resistance of 100 megohms min. The switch supports 12,000 actuations and operates from -25°C to 85°C. The housing is PPS (UL94V-0), and contacts are gold-plated copper alloy. It is RoHS compliant and packaged in tape and reel per EIA-481A, 800 per reel.
CD16RM0SB ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 95AC8455 |
| Product Name | Cd16Rm0Sb Rohs Compliant C&k Components |
| Approvals | RoHS |