The CD10RM0CB is an 8mm DIP coded rotary switch with 10 positions in BCD format, featuring a flush actuator with a screwdriver slot and right-angle PC through-hole terminations. It has gold-over-nickel plated contacts and terminals rated for 0.4VA maximum at 20 V AC or DC. The switch offers 12,000 actuation life, with contact resistance of 50 milliohms max. and insulation resistance of 100 megohms min. Operating temperature ranges from -25°C to 85°C. The housing is made of PPS (UL94V-0) black material with a white LCP actuator. It is RoHS compliant and supplied in rigid tubes of 60 pieces per tube.
Rotary Switch,STRAIGHT,BCD,
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M0128 |
| Product Name | Rotary Switch,straight,bcd,number Of Positions C&k Components |