The CCM03-3504LFT R122 is a SIM/SAM card connector with a fixed cover, 8 gold contacts, and a plastic peg, designed for use in handheld, automotive, and POS applications. It features a mechanical life of 50,000 cycles, card insertion force of 3N max, and card extraction force ranging from 0.80N min to 3N max. The connector supports lead-free soldering, operates from -40°C to +85°C, and is RoHS compliant. It has a height of 2.85 mm and dimensions of 17.2 mm × 25.5 mm, with packaging in reels of 1,000 pcs.
CONN SIM/SAM CARD PUSH-PULL R/A Product overview: CCM03-3504LFT R122 from C&K Switches is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 414-CCM03-3504LFT R122 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 414-CCM03-3504LFT R122 |
| Product Name | Memory IC and Storage Component |
| Package Type | Tape & Reel (TR) |