Littelfuse, Inc. Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-35/5/440R CAP-35/5/440R

Description
A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet
Description
A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-35/5/440R - CAP-35/5/440R - Littelfuse, Inc.
Rosemont, IL, United States
Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-35/5/440R
CAP-35/5/440R
Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-35/5/440R CAP-35/5/440R
A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.

A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 3766-CAP-35/5/440R-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
3766-CAP-35/5/440R-ND
Motor Start, Motor Run Capacitors (AC) 3766-CAP-35/5/440R-ND
5µF, 35µF Capacitor 2 Array 440V Radial, Can - QC Terminals

5µF, 35µF Capacitor 2 Array 440V Radial, Can - QC Terminals

Buy Now Datasheet
Capacitor Networks, Arrays - CAP-35/5/440R - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
CAP-35/5/440R
Capacitor Networks, Arrays CAP-35/5/440R
CAP FILM 35UF/5UF 370-440V RND

CAP FILM 35UF/5UF 370-440V RND

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number CAP-35/5/440R 3766-CAP-35/5/440R-ND CAP-35/5/440R
Product Name Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-35/5/440R Motor Start, Motor Run Capacitors (AC) Capacitor Networks, Arrays
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 35 microF 5 microF 5 to 35 microF
WVAC 440 volts
Mounting Style Strap Mount Chassis Mount Chassis Mount
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details