Littelfuse, Inc. Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-15/5/440R CAP-15/5/440R

Description
A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet
Description
A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-15/5/440R - CAP-15/5/440R - Littelfuse, Inc.
Rosemont, IL, United States
Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-15/5/440R
CAP-15/5/440R
Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-15/5/440R CAP-15/5/440R
A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.

A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 3766-CAP-15/5/440R-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
3766-CAP-15/5/440R-ND
Motor Start, Motor Run Capacitors (AC) 3766-CAP-15/5/440R-ND
5µF, 15µF Capacitor 2 Array 440V Radial, Can - QC Terminals

5µF, 15µF Capacitor 2 Array 440V Radial, Can - QC Terminals

Buy Now Datasheet
Capacitor Networks, Arrays - CAP-15/5/440R - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
CAP-15/5/440R
Capacitor Networks, Arrays CAP-15/5/440R
CAP FILM 15UF/5UF 370-440V RND

CAP FILM 15UF/5UF 370-440V RND

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number CAP-15/5/440R 3766-CAP-15/5/440R-ND CAP-15/5/440R
Product Name Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-15/5/440R Motor Start, Motor Run Capacitors (AC) Capacitor Networks, Arrays
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 15 microF 5 microF 5 to 15 microF
WVAC 440 volts
Mounting Style Strap Mount Chassis Mount Chassis Mount
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details