Littelfuse, Inc. Littelfuse 0UCB030.X 30A UCB Circuit Breaker BUCB030.Z

Description
Littelfuse 0UCB030.X Universal Circuit Breakers Category: ATO / ATC Circuit Breakers Manufacturer: Littelfuse Series: UCB Type: Non-Cycling Type II Blade Mounting Style: ATO/ATC Blade Use in place of the ATOF and ATC type fuses Blades can be snapped off to fit three different lengths: 0.30", 0.50", or 0.75" Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
Request a Quote Datasheet
Description
Littelfuse 0UCB030.X Universal Circuit Breakers Category: ATO / ATC Circuit Breakers Manufacturer: Littelfuse Series: UCB Type: Non-Cycling Type II Blade Mounting Style: ATO/ATC Blade Use in place of the ATOF and ATC type fuses Blades can be snapped off to fit three different lengths: 0.30", 0.50", or 0.75" Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0UCB030.X 30A UCB Circuit Breaker - 46630 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0UCB030.X 30A UCB Circuit Breaker
46630
Littelfuse 0UCB030.X 30A UCB Circuit Breaker 46630
Littelfuse 0UCB030.X Universal Circuit Breakers Category: ATO / ATC Circuit Breakers Manufacturer: Littelfuse Series: UCB Type: Non-Cycling Type II Blade Mounting Style: ATO/ATC Blade Use in place of the ATOF and ATC type fuses Blades can be snapped off to fit three different lengths: 0.30", 0.50", or 0.75" Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
  • Littelfuse 0UCB030.X Universal Circuit Breakers
  • Category: ATO / ATC Circuit Breakers
  • Manufacturer: Littelfuse
  • Series: UCB
  • Type: Non-Cycling Type II Blade
  • Mounting Style: ATO/ATC Blade
  • Use in place of the ATOF and ATC type fuses
  • Blades can be snapped off to fit three different lengths: 0.30", 0.50", or 0.75"
  • Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
Supplier's Site Datasheet
Circuit Breakers - BUCB030.Z-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
BUCB030.Z-ND
Circuit Breakers BUCB030.Z-ND
Circuit Breaker 30A AC 12V DC Automatic Reset Holder

Circuit Breaker 30A AC 12V DC Automatic Reset Holder

Buy Now

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 46630 BUCB030.Z-ND
Product Name Littelfuse 0UCB030.X 30A UCB Circuit Breaker Circuit Breakers
Rated DC Voltage 12 volts
Rated Current 30 amps 30 amps
Text for Mounting

ATO / ATC Blade

Holder
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU6M - Powell Electronics, Inc.
Specs
Rated Current 6 amps
View Details
Circuit Breakers - T11-211-2.3-424-ND - DigiKey
Specs
Rated Current 2.3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details