Littelfuse, Inc. Circuit Breakers BUCB010.Z

Description
Circuit Breaker 10A AC 12V DC Automatic Reset Holder
Request a Quote Datasheet
Description
Circuit Breaker 10A AC 12V DC Automatic Reset Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - BUCB010.Z-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
BUCB010.Z-ND
Circuit Breakers BUCB010.Z-ND
Circuit Breaker 10A AC 12V DC Automatic Reset Holder

Circuit Breaker 10A AC 12V DC Automatic Reset Holder

Buy Now
Littelfuse BUCB010.Z 10A UCB Circuit Breaker - 46610 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse BUCB010.Z 10A UCB Circuit Breaker
46610
Littelfuse BUCB010.Z 10A UCB Circuit Breaker 46610
Littelfuse BUCB010.Z Universal Circuit Breakers Category: ATO / ATC Circuit Breakers Manufacturer: Littelfuse Series: UCB Type: Non-Cycling Type II Blade Mounting Style: ATO/ATC Blade Use in place of the ATOF and ATC type fuses Blades can be snapped off to fit three different lengths: 0.30", 0.50", or 0.75" Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
  • Littelfuse BUCB010.Z Universal Circuit Breakers
  • Category: ATO / ATC Circuit Breakers
  • Manufacturer: Littelfuse
  • Series: UCB
  • Type: Non-Cycling Type II Blade
  • Mounting Style: ATO/ATC Blade
  • Use in place of the ATOF and ATC type fuses
  • Blades can be snapped off to fit three different lengths: 0.30", 0.50", or 0.75"
  • Circuit breakers remain open until the trouble on the line is corrected, or when power is turned off
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number BUCB010.Z-ND 46610
Product Name Circuit Breakers Littelfuse BUCB010.Z 10A UCB Circuit Breaker
Rated Current 10 amps 10 amps
Features Trip Indicator
Text for Mounting Holder

ATO / ATC Blade

Unlock Full Specs
to access all available technical data