Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
LITTELFUSE, INC.
BUCB005.Z -- CIRCUIT BREAKERS
Littelfuse, Inc.
Circuit Breakers
BUCB005.Z
Description
Circuit Breaker 5A AC 12V DC Automatic Reset Holder
DigiKey
Done
Request a Quote
Email Supplier
Description
Circuit Breaker 5A AC 12V DC Automatic Reset Holder
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Circuit Breakers
BUCB005.Z-ND
Circuit Breakers
BUCB005.Z-ND
Circuit Breaker 5A AC 12V DC Automatic Reset Holder
Circuit Breaker 5A AC 12V DC Automatic Reset Holder
Buy Now
Technical Specifications
DigiKey
Product Category
Circuit Breakers
Product Number
BUCB005.Z-ND
Product Name
Circuit Breakers
Rated Current
5 amps
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Circuit Breakers
209-2-2718-3
Specs
Approvals / Ratings
RoHS Compliant
View Details
Altech Corp.
Single Pole D-Trip Supplementary Circuit Breakers
1D12UR
Specs
Rated AC Voltage
277 to 480 volts
Rated Current
12 amps
Trip System Type
Thermal Magnetic
View Details
2
suppliers
WAGO
Electronic circuit breaker
787-1664
Specs
Rated DC Voltage
18 to 30 volts
Trip System Type
Electronic
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
4
suppliers
Green Cubes Technology
2U DC Breaker Panel
Specs
Rated DC Voltage
20 to 60 volts
Rated Current
450 amps
Features
Trip Indicator
View Details