Littelfuse, Inc. Cartridge/blade Fuse Holder, 30A, 600V; Fuse Holder Type Littelfuse BPDMA104HXF1

Description
CARTRIDGE/BLADE FUSE HOLDER, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder, Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:4Fuses; Product Range:MTR Series; Voltage Rating VAC:- RoHS Compliant: Yes
Description
CARTRIDGE/BLADE FUSE HOLDER, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder, Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:4Fuses; Product Range:MTR Series; Voltage Rating VAC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cartridge/blade Fuse Holder, 30A, 600V; Fuse Holder Type Littelfuse - 64W3538 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge/blade Fuse Holder, 30A, 600V; Fuse Holder Type Littelfuse
64W3538
Cartridge/blade Fuse Holder, 30A, 600V; Fuse Holder Type Littelfuse 64W3538
CARTRIDGE/BLADE FUSE HOLDER, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder, Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:4Fuses; Product Range:MTR Series; Voltage Rating VAC:- RoHS Compliant: Yes

CARTRIDGE/BLADE FUSE HOLDER, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder, Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:4Fuses; Product Range:MTR Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64W3538
Product Name Cartridge/blade Fuse Holder, 30A, 600V; Fuse Holder Type Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897250P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 150 volts
View Details
50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
3840W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-3840W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details