The BPA03SB is a 3-position, side-actuated DIP switch with surface mount terminations, designed for logic switching in computers and peripherals. It features a PPS housing and cover (UL94V-0), beryllium copper contacts with gold over nickel plating, and a contact resistance of 50 milliohms max. The switch operates from -20°C to 85°C, supports 100 mA at 5 V DC, and has a mechanical life of 1,000 cycles minimum. Dimensions are 0.376 inch (9.6 mm) in length and 0.200 inch (5.08 mm) in width. It is RoHS compliant and supplied in tubes or tape and reel packaging.
DIP / ROTARY DIP ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 34AH6840 |
| Product Name | Dip / Rotary Dip Rohs Compliant C&k Components |
| Approvals | RoHS |