The BD08AV is an 8-position, single-pole single-throw (SPST) through-hole DIP switch with an open-bottom design for washable construction. It features an actuator travel of 0.100 inch and terminal spacing of 0.050 inch, with overall dimensions of 0.880 inch in length and 0.320 inch in width. Contacts are gold over nickel over phosphor bronze, rated for a maximum carry current of 100 mA at 50 V DC and a switching current of 25 mA at 25 V DC. The switch undergoes 10,000 make-and-break cycles at full load, with contact resistance below 50 milliohms and insulation resistance of at least 10^9 ohms. It operates from -40°C to 85°C and is RoHS compliant. The case and actuator are made of flame-retardant glass-filled polyester and nylon, respectively, meeting UL 94V-0 standards.
SWITCH, 8 WAY, SPST, THT; NO. OF CIRCUITS:8CIRCUITS; CONTACT CONFIGURATION:SPST; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:BD SERIES; SWITCH TYPE:DIP UNSEALED; CONTACT VOLTAGE DC MAX:24VDC; CONTACT CURRENT DC MAX:25MA; SWITCH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27AC0877 |
| Product Name | Switch, 8 Way, Spst, Tht; No. Of Circuits C&k Components |
| Mounting | PCBoard; THROUGH HOLE |