The BD06 is a 6-position, single-pole single-throw DIP switch with an open-bottom construction for washable applications, designed for use in industrial controls and logic switching. It features a vertical full-profile body with dimensions of 0.680 in (17.27 mm) in length and 0.500 in (12.75 mm) in width. The switch has a contact rating of 100 mA at 5 V DC or 25 mA at 25 V DC, with initial contact resistance below 50 milliohms, insulation resistance of at least 10⁹ ohms, and dielectric strength of 500 V RMS. It operates from -40°C to 85°C and withstands 20g shock and 5g vibration up to 55 Hz. The case and actuator are made of flame-retardant glass-filled polyester and nylon 6/6 (UL 94V-0), with gold-over-nickel phosphor bronze contacts and matte-tin over nickel terminals. Switches are supplied in rigid dispensing tubes, with 30 units per tube.
SLIDE SWITCH,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27AC0876 |
| Product Name | Slide Switch,straight,spst,on-Off,number Of Positions C&k Components |
| Approvals | RoHS |