Littelfuse, Inc. Leadless Top/Bottom Terminated Chip Thermistors (150°C) BC502J1K

Description
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization materials are available as well. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform, making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Special electrode materials Special dimensions Tape and reel packaging Surface mountable Small size Very low profile Low cost Rapid response time
Datasheet
Description
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization materials are available as well. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform, making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Special electrode materials Special dimensions Tape and reel packaging Surface mountable Small size Very low profile Low cost Rapid response time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leadless Top/Bottom Terminated Chip Thermistors (150°C) - BC502J1K - Littelfuse, Inc.
Rosemont, IL, United States
Leadless Top/Bottom Terminated Chip Thermistors (150°C)
BC502J1K
Leadless Top/Bottom Terminated Chip Thermistors (150°C) BC502J1K
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization materials are available as well. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform, making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Special electrode materials Special dimensions Tape and reel packaging Surface mountable Small size Very low profile Low cost Rapid response time

Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization materials are available as well. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform, making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Special electrode materials Special dimensions Tape and reel packaging Surface mountable Small size Very low profile Low cost Rapid response time

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thermistors
Product Number BC502J1K
Product Name Leadless Top/Bottom Terminated Chip Thermistors (150°C)
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-1550-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 2252 ohms
View Details
3 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details