Littelfuse, Inc. Leadless Top/Bottom Terminated Chip Thermistors (150°C) BC103J1K

Description
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization materials are available as well. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform, making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Special electrode materials Special dimensions Tape and reel packaging Surface mountable Small size Very low profile Low cost Rapid response time
Request a Quote Datasheet
Description
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization materials are available as well. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform, making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Special electrode materials Special dimensions Tape and reel packaging Surface mountable Small size Very low profile Low cost Rapid response time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leadless Top/Bottom Terminated Chip Thermistors (150°C) - BC103J1K - Littelfuse, Inc.
Rosemont, IL, United States
Leadless Top/Bottom Terminated Chip Thermistors (150°C)
BC103J1K
Leadless Top/Bottom Terminated Chip Thermistors (150°C) BC103J1K
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization materials are available as well. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform, making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Special electrode materials Special dimensions Tape and reel packaging Surface mountable Small size Very low profile Low cost Rapid response time

Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization materials are available as well. Since they are manufactured using the most advanced equipment and technology available, their dimensional parameters are extremely uniform, making the devices especially suitable for use with automatic handling and placement equipment. Options: Non-standard resistance values and tolerances Special electrode materials Special dimensions Tape and reel packaging Surface mountable Small size Very low profile Low cost Rapid response time

Supplier's Site Datasheet
NTC Thermistors - 5666-BC103J1K-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-BC103J1K-ND
NTC Thermistors 5666-BC103J1K-ND
NTC Thermistor 10k Nonstandard Chip

NTC Thermistor 10k Nonstandard Chip

Buy Now Datasheet
NTC Thermistors - 1294-BC103J1K-CHP - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
1294-BC103J1K-CHP
NTC Thermistors 1294-BC103J1K-CHP
THERMISTOR NTC 10KOHM 3892K CHIP

THERMISTOR NTC 10KOHM 3892K CHIP

Buy Now Datasheet
Thermistor, U.s. Sens / Tray Littelfuse - 80AH1628 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, U.s. Sens / Tray Littelfuse
80AH1628
Thermistor, U.s. Sens / Tray Littelfuse 80AH1628
THERMISTOR, U.S. SENS / TRAY

THERMISTOR, U.S. SENS / TRAY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC103J1K 5666-BC103J1K-ND 80AH1628
Product Name Leadless Top/Bottom Terminated Chip Thermistors (150°C) NTC Thermistors Thermistor, U.s. Sens / Tray Littelfuse
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 467620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
Thermistors - 1624349-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details