THYRISTOR, SURGE PROTECTOR, DO-214AA-2, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:-; No. of Circuits:2Circuits RoHS Compliant: Yes
THYRISTOR, SURGE PROTECTOR, DO-214AA-2; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:-; No. of Circuits:2Circuits RoHS Compliant: Yes
TVS DEVICE MIXED ADJ DO214AA
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 65W5583 | B2050CALRP |
| Product Name | Thyristor, Surge Protector, Do-214Aa-2, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Diode Applications | Protector |