Win Source Part Number: 1004432-B1160CCRP
Category: Circuit Protection>TVS - Mixed Technology
Series: Battrax®
Package: Tape & Reel (TR)
Applications: SLIC
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: Adjustable
Package / Case: DO-214AA, SMB (3 Leads), Compak
Supplier Device Package: DO-214AA
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TVS DEVICE MIXED ADJ DO214AA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1004432-B1160CCRP | B1160CCRP |
| Product Name | Circuit Protection - TVS - Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | DO-214AA, SMB (3 Leads), Compak | DO-214AA |