Manufacturer: Littelfuse Inc.
Win Source Part Number: 807624-B1101UCRP
Packaging: Reel
Mounting Style: SMD
Applications: SLIC
Number of Circuits: 1
Technology: Mixed Technology
Voltage - Clamping: Adjustable
Part Status: Obsolete (End Of Life)
Supplier Device Package: MS-013
Manufacturer Package: 6-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
TVS DEVICE MIXED ADJ MS-013
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 807624-B1101UCRP | B1101UCRP |
| Product Name | TVS - TVS - Mixed Technology - B1101UCRP | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | MS-013 |