BATTRAX SLIC PROTECTOR, 49.2V MS013, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:6Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:SLIC Protector; Breakover Voltage Max:-; No. of Circuits:1Circuits; Product Range:- RoHS Compliant: Yes
TVS DEVICE MIXED ADJ MS-013
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K5590 | B1101UCLRP |
| Product Name | Battrax Slic Protector, 49.2V Ms013, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Diode Applications | Protector |