Manufacturer: Littelfuse Inc.
Win Source Part Number: 1150474-B1101UC4LRP
Series: Battrax
Packaging: Reel - TR
Package: 6-SMD, Gull Wing
Applications: SLIC
Number of Circuits: 1
Mounting: SMD
Technology: Mixed Technology
Voltage - Clamping: Adjustable
Family Name: B1101UC4
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: MS-013
Alternative Parts (Cross-Reference): B1101UC4L; B1101UC4LTP;
Introduction Date: September 01, 2004
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED ADJ MS-013
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1150474-B1101UC4LRP | B1101UC4LRP |
| Product Name | TVS - TVS - Mixed Technology - B1101UC4LRP | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | MS-013 |