Manufacturer: Littelfuse Inc.
Win Source Part Number: 1021330-B1100CARP
Packaging: Reel - TR
Applications: SLIC
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: Adjustable
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: DO-214AA
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
TVS DEVICE MIXED ADJ DO214AA
BATTRAX SLIC PROTEC 90A DO-214AA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1021330-B1100CARP | B1100CARP | B1100CARP |
| Product Name | TVS - TVS - Mixed Technology - B1100CARP | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | DO-214AA | DO-214AA |