Manufacturer: C&K
Win Source Part Number: 759124-AYZ0102AGRLC
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMT, Right Angle
Contact Finish: Silver
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Voltage Rating - DC: 12V
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 1.00mm
Mechanical Life: 10,000 Cycles
Categories: Switches
Temperature Range - Operating: -10°C ~ 60°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 759124-AYZ0102AGRLC |
| Product Name | Electronic Wholesale - AYZ0102AGRLC |
| Switch Type | SPDT |