Slide Switch SPDT Surface Mount, Right Angle
SWITCH SLIDE SPDT 100MA 12V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 401-1001-2-ND | AYZ0102AGRL |
| Product Name | Slide Switches | Switches - Slide Switches |
| Terminal Type | Gull Wing | |
| Operating Temp | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Current Rating | 0.1000 amps | 0.1000 amps |