Littelfuse, Inc. Auto Grade Xtreme-Guard™ ESD Suppressor AXGD10603MR

Description
AXGD Series XTREME-GUARDTM Electrostatic Discharge Suppressor device is an auto grade polymer ESD protection device. It protects sensitive electronic devices against ESD - from 8kV up to extreme condition as high as 30kV Contact/Air Discharge. It is suitable for high voltage rating applications up to 32VDC and its extremely low capacitance ensures the compatibility of high speed data line application. The AXGD Series is an AEC-Q200 qualified device, ideal for automotive applications such as infotainment, automotive antenna, RF antenna system, and mid to high end electronic products. It is RoHS Compliant, Halogen-free, and Pb-free part. AEC-Q200 Qualified High ESD Rating up to 30kV Contact/Air Discharge RoHS compliant, lead-free and halogen-free Ultra-low capacitance Low leakage current Fast response time Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes Available in 1000, 5000, and 10 000 piece reels (EIA-RS481)
Datasheet
Description
AXGD Series XTREME-GUARDTM Electrostatic Discharge Suppressor device is an auto grade polymer ESD protection device. It protects sensitive electronic devices against ESD - from 8kV up to extreme condition as high as 30kV Contact/Air Discharge. It is suitable for high voltage rating applications up to 32VDC and its extremely low capacitance ensures the compatibility of high speed data line application. The AXGD Series is an AEC-Q200 qualified device, ideal for automotive applications such as infotainment, automotive antenna, RF antenna system, and mid to high end electronic products. It is RoHS Compliant, Halogen-free, and Pb-free part. AEC-Q200 Qualified High ESD Rating up to 30kV Contact/Air Discharge RoHS compliant, lead-free and halogen-free Ultra-low capacitance Low leakage current Fast response time Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes Available in 1000, 5000, and 10 000 piece reels (EIA-RS481)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Grade Xtreme-Guard™ ESD Suppressor - AXGD10603MR - Littelfuse, Inc.
Rosemont, IL, United States
Auto Grade Xtreme-Guard™ ESD Suppressor
AXGD10603MR
Auto Grade Xtreme-Guard™ ESD Suppressor AXGD10603MR
AXGD Series XTREME-GUARDTM Electrostatic Discharge Suppressor device is an auto grade polymer ESD protection device. It protects sensitive electronic devices against ESD - from 8kV up to extreme condition as high as 30kV Contact/Air Discharge. It is suitable for high voltage rating applications up to 32VDC and its extremely low capacitance ensures the compatibility of high speed data line application. The AXGD Series is an AEC-Q200 qualified device, ideal for automotive applications such as infotainment, automotive antenna, RF antenna system, and mid to high end electronic products. It is RoHS Compliant, Halogen-free, and Pb-free part. AEC-Q200 Qualified High ESD Rating up to 30kV Contact/Air Discharge RoHS compliant, lead-free and halogen-free Ultra-low capacitance Low leakage current Fast response time Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes Available in 1000, 5000, and 10 000 piece reels (EIA-RS481)

AXGD Series XTREME-GUARDTM Electrostatic Discharge Suppressor device is an auto grade polymer ESD protection device. It protects sensitive electronic devices against ESD - from 8kV up to extreme condition as high as 30kV Contact/Air Discharge. It is suitable for high voltage rating applications up to 32VDC and its extremely low capacitance ensures the compatibility of high speed data line application. The AXGD Series is an AEC-Q200 qualified device, ideal for automotive applications such as infotainment, automotive antenna, RF antenna system, and mid to high end electronic products. It is RoHS Compliant, Halogen-free, and Pb-free part. AEC-Q200 Qualified High ESD Rating up to 30kV Contact/Air Discharge RoHS compliant, lead-free and halogen-free Ultra-low capacitance Low leakage current Fast response time Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes Available in 1000, 5000, and 10 000 piece reels (EIA-RS481)

Supplier's Site Datasheet
Auto Grade Xgd10603 / Tr Rohs Compliant Littelfuse - 34AC2612 - Newark, An Avnet Company
Chicago, IL, United States
Auto Grade Xgd10603 / Tr Rohs Compliant Littelfuse
34AC2612
Auto Grade Xgd10603 / Tr Rohs Compliant Littelfuse 34AC2612
AUTO GRADE XGD10603 / TR ROHS COMPLIANT: YES

AUTO GRADE XGD10603 / TR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Auto Grade Xgd10603 / Tr Littelfuse - 51AK5673 - Newark, An Avnet Company
Chicago, IL, United States
Auto Grade Xgd10603 / Tr Littelfuse
51AK5673
Auto Grade Xgd10603 / Tr Littelfuse 51AK5673
AUTO GRADE XGD10603 / TR

AUTO GRADE XGD10603 / TR

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components Circuit Protection Components
Product Number AXGD10603MR 34AC2612 51AK5673
Product Name Auto Grade Xtreme-Guard™ ESD Suppressor Auto Grade Xgd10603 / Tr Rohs Compliant Littelfuse Auto Grade Xgd10603 / Tr Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
Fivefold ESD protection diode array - PESD24VS5UD-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
 - ESD208B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details