Trans Voltage Suppressor Diode, Product overview: AXGD10603MR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AXGD10603MR can be used for catalog matching and distributor lookup.
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603
TVS DIODE 40VC 0603
TVS Diodes / ESD Suppressors 0603 32VDC .09pF AEC-Q200 QUAL
DIODE, ESD PROTECTION, AEC-Q200, 0603; Clamping Voltage Vc Max:40V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:32V; Power Dissipation Pd:-; Product Range:XTREME-GUARD AXGD Series; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-AXGD10603MR | F10021TR-ND | AXGD10603MR | AXGD10603MR | 50AC9072 | AXGD10603MR |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Esd Protection, Aec-Q200, 0603; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | 0603 (1608 Metric), Concave | 0603 | 0603 (1608 metric) | 0603 (1608 Metric), Concave |