Littelfuse, Inc. Auto Grade Xtreme-Guard™ ESD Suppressor AXGD10402KR

Description
AXGD Series XTREME-GUARDTM Electrostatic Discharge Suppressor device is an auto grade polymer ESD protection device. It protects sensitive electronic devices against ESD - from 8kV up to extreme condition as high as 30kV Contact/Air Discharge. It is suitable for high voltage rating applications up to 32VDC and its extremely low capacitance ensures the compatibility of high speed data line application. The AXGD Series is an AEC-Q200 qualified device, ideal for automotive applications such as infotainment, automotive antenna, RF antenna system, and mid to high end electronic products. It is RoHS Compliant, Halogen-free, and Pb-free part. AEC-Q200 Qualified High ESD Rating up to 30kV Contact/Air Discharge RoHS compliant, lead-free and halogen-free Ultra-low capacitance Low leakage current Fast response time Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes Available in 1000, 5000, and 10 000 piece reels (EIA-RS481)
Datasheet
Description
AXGD Series XTREME-GUARDTM Electrostatic Discharge Suppressor device is an auto grade polymer ESD protection device. It protects sensitive electronic devices against ESD - from 8kV up to extreme condition as high as 30kV Contact/Air Discharge. It is suitable for high voltage rating applications up to 32VDC and its extremely low capacitance ensures the compatibility of high speed data line application. The AXGD Series is an AEC-Q200 qualified device, ideal for automotive applications such as infotainment, automotive antenna, RF antenna system, and mid to high end electronic products. It is RoHS Compliant, Halogen-free, and Pb-free part. AEC-Q200 Qualified High ESD Rating up to 30kV Contact/Air Discharge RoHS compliant, lead-free and halogen-free Ultra-low capacitance Low leakage current Fast response time Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes Available in 1000, 5000, and 10 000 piece reels (EIA-RS481)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Grade Xtreme-Guard™ ESD Suppressor - AXGD10402KR - Littelfuse, Inc.
Rosemont, IL, United States
Auto Grade Xtreme-Guard™ ESD Suppressor
AXGD10402KR
Auto Grade Xtreme-Guard™ ESD Suppressor AXGD10402KR
AXGD Series XTREME-GUARDTM Electrostatic Discharge Suppressor device is an auto grade polymer ESD protection device. It protects sensitive electronic devices against ESD - from 8kV up to extreme condition as high as 30kV Contact/Air Discharge. It is suitable for high voltage rating applications up to 32VDC and its extremely low capacitance ensures the compatibility of high speed data line application. The AXGD Series is an AEC-Q200 qualified device, ideal for automotive applications such as infotainment, automotive antenna, RF antenna system, and mid to high end electronic products. It is RoHS Compliant, Halogen-free, and Pb-free part. AEC-Q200 Qualified High ESD Rating up to 30kV Contact/Air Discharge RoHS compliant, lead-free and halogen-free Ultra-low capacitance Low leakage current Fast response time Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes Available in 1000, 5000, and 10 000 piece reels (EIA-RS481)

AXGD Series XTREME-GUARDTM Electrostatic Discharge Suppressor device is an auto grade polymer ESD protection device. It protects sensitive electronic devices against ESD - from 8kV up to extreme condition as high as 30kV Contact/Air Discharge. It is suitable for high voltage rating applications up to 32VDC and its extremely low capacitance ensures the compatibility of high speed data line application. The AXGD Series is an AEC-Q200 qualified device, ideal for automotive applications such as infotainment, automotive antenna, RF antenna system, and mid to high end electronic products. It is RoHS Compliant, Halogen-free, and Pb-free part. AEC-Q200 Qualified High ESD Rating up to 30kV Contact/Air Discharge RoHS compliant, lead-free and halogen-free Ultra-low capacitance Low leakage current Fast response time Bidirectional Withstands multiple ESD strikes Compatible with pick-and-place processes Available in 1000, 5000, and 10 000 piece reels (EIA-RS481)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number AXGD10402KR
Product Name Auto Grade Xtreme-Guard™ ESD Suppressor
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD110-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 2 amps
View Details
ESD protection for in-vehicle networks - PESD2CANFD27UU-QX - Nexperia B.V.
Specs
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details