40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
Manufacturer: Littelfuse Inc.
Win Source Part Number: 862752-AXGD10402KR
Series: Automotive, AEC-Q200, XTREME-GUARD™
Operating Temperature Range: -65°C ~ 125°C
Features: 40V (Typ) Clamp - Ipp Tvs Diode Surface Mount 0402
Package: 0402 (1005 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8541.10.0080
Other Part Number: F10019CT, F10019TR, F10019DKR, -AXGD10402KR
TVS Diode, 10V, 40A, 2-Pin Product overview: AXGD10402KR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 40A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 40A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AXGD10402KR can be used for catalog matching and distributor lookup.
TVS DIODE 40VC 0402
DIODE, ESD PROTECTION, AEC-Q200, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:XTREME-GUARD AXGD Series; Automotive Qualification RoHS Compliant: Yes
ESD PROTECTION DEVICE, 24V, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:AXGD1 Series; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | F10019TR-ND | 862752-AXGD10402KR | 144-AXGD10402KR | AXGD10402KR | AXGD10402KR | 50AC9071 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - AXGD10402KR | 10V 40A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Esd Protection, Aec-Q200, 0402; Clamping Voltage Vc Max Littelfuse |
| Configuration | Single | Single | ||||
| Package | 0402 (1005 Metric), Concave | 0402 | 0402 | 0402 (1005 Metric), Concave | ||
| VC | 40 volts | 40 volts | 40 volts |