Littelfuse, Inc. Multifunction Time Delay Relay ASQUA3

Description
The ASQU and ASTU Series of 17.5 mm, knob adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Adjustment through the time range is accomplished by an onboard knob. The ASQU Series has quick connect terminal and the ASTU Series has terminal blocks.
Request a Quote Datasheet
Description
The ASQU and ASTU Series of 17.5 mm, knob adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Adjustment through the time range is accomplished by an onboard knob. The ASQU Series has quick connect terminal and the ASTU Series has terminal blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Time Delay Relay - ASQUA3 - Littelfuse, Inc.
Rosemont, IL, United States
Multifunction Time Delay Relay
ASQUA3
Multifunction Time Delay Relay ASQUA3
The ASQU and ASTU Series of 17.5 mm, knob adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Adjustment through the time range is accomplished by an onboard knob. The ASQU Series has quick connect terminal and the ASTU Series has terminal blocks.

The ASQU and ASTU Series of 17.5 mm, knob adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Adjustment through the time range is accomplished by an onboard knob. The ASQU Series has quick connect terminal and the ASTU Series has terminal blocks.

Supplier's Site Datasheet
Time Delay Relays - F10500-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
F10500-ND
Time Delay Relays F10500-ND
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 100 Min Delay DIN Rail

Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 100 Min Delay DIN Rail

Buy Now Datasheet
Time Delay Relays - ASQUA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
ASQUA3
Time Delay Relays ASQUA3
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 100 Min Delay DIN Rail

Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 100 Min Delay DIN Rail

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number ASQUA3 F10500-ND ASQUA3
Product Name Multifunction Time Delay Relay Time Delay Relays Time Delay Relays
Mounting DIN rail: Snap on to 32 mm DIN 1 and 35 mm DIN 3 rail; Surface mount: 2 #6 (M3.5 x 0.6) screws or quick mount fasteners Din Rail Din Rail; DIN Rail
Operating Temperature -40 to 140 F (-40 to 60 C)
Minimum 0.1000 to 10 seconds 0.1000 seconds
Switch Type SolidState
Contact Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Sealed Switch Timing Relay - 700-RTC02100U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 1232070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 113 F (-20 to 45 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details