Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses ASMDC185F/33-2

Description
Win Source Part Number: 1301596-ASMDC185F/33 -2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, ASMD Type: Polymeric Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Ratings: PS300, PS400 Thickness (Max): 0.028" (0.71mm) Voltage - Max: 33V Current - Max: 40 A Current - Hold (Ih) (Max): 1.85 A Current - Trip (It): 3.7 A Time to Trip: 2.5 s Package / Case: 2-SMD Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm) Resistance - Initial (Ri) (Min): 50 mOhms Resistance - Post Trip (R1) (Max): 150 mOhms ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: F9961DKR,-ASMDC185F/ 33-2,F9961CT,RF4575- 000,F9961TR
Request a Quote Datasheet
Description
Win Source Part Number: 1301596-ASMDC185F/33 -2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, ASMD Type: Polymeric Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Ratings: PS300, PS400 Thickness (Max): 0.028" (0.71mm) Voltage - Max: 33V Current - Max: 40 A Current - Hold (Ih) (Max): 1.85 A Current - Trip (It): 3.7 A Time to Trip: 2.5 s Package / Case: 2-SMD Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm) Resistance - Initial (Ri) (Min): 50 mOhms Resistance - Post Trip (R1) (Max): 150 mOhms ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: F9961DKR,-ASMDC185F/ 33-2,F9961CT,RF4575- 000,F9961TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301596-ASMDC185F/33-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301596-ASMDC185F/33-2
Circuit Protection - PTC Resettable Fuses 1301596-ASMDC185F/33-2
Win Source Part Number: 1301596-ASMDC185F/33 -2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, ASMD Type: Polymeric Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Ratings: PS300, PS400 Thickness (Max): 0.028" (0.71mm) Voltage - Max: 33V Current - Max: 40 A Current - Hold (Ih) (Max): 1.85 A Current - Trip (It): 3.7 A Time to Trip: 2.5 s Package / Case: 2-SMD Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm) Resistance - Initial (Ri) (Min): 50 mOhms Resistance - Post Trip (R1) (Max): 150 mOhms ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: F9961DKR,-ASMDC185F/ 33-2,F9961CT,RF4575- 000,F9961TR

Win Source Part Number: 1301596-ASMDC185F/33-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, ASMD
Type: Polymeric
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: PS300, PS400
Thickness (Max): 0.028" (0.71mm)
Voltage - Max: 33V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.85 A
Current - Trip (It): 3.7 A
Time to Trip: 2.5 s
Package / Case: 2-SMD
Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm)
Resistance - Initial (Ri) (Min): 50 mOhms
Resistance - Post Trip (R1) (Max): 150 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: F9961DKR,-ASMDC185F/33-2,F9961CT,RF4575-000,F9961TR

Buy Now Datasheet
PTC Resettable Fuses - F9961TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F9961TR-ND
PTC Resettable Fuses F9961TR-ND
Polymeric PTC Resettable Fuse 33V 1.85A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 33V 1.85A Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - F9961DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F9961DKR-ND
PTC Resettable Fuses F9961DKR-ND
Polymeric PTC Resettable Fuse 33V 1.85A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 33V 1.85A Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - F9961CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F9961CT-ND
PTC Resettable Fuses F9961CT-ND
Polymeric PTC Resettable Fuse 33V 1.85A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 33V 1.85A Ih Surface Mount 2-SMD

Buy Now Datasheet
Asmdc185F/33-2 / P Littelfuse - 34AC5713 - Newark, An Avnet Company
Chicago, IL, United States
Asmdc185F/33-2 / P Littelfuse
34AC5713
Asmdc185F/33-2 / P Littelfuse 34AC5713
ASMDC185F/33-2 / P

ASMDC185F/33-2 / P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Circuit Protection Components
Product Number 1301596-ASMDC185F/33-2 F9961TR-ND 34AC5713
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses Asmdc185F/33-2 / P Littelfuse
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data