Win Source Part Number: 1316052-ASMD125F-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, ASMD
Type: Polymeric
Package: Tape & Reel
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.118" (3.00mm)
Voltage - Max: 16V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.04 A
Current - Trip (It): 2.46 A
Time to Trip: 20 s
Package / Case: 2-SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 57 mOhms
Resistance - Post Trip (R1) (Max): 250 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Polymeric PTC Resettable Fuse 16V 1.04A Ih Surface Mount 2-SMD
Polymeric PTC Resettable Fuse 16V 1.04A Ih Surface Mount 2-SMD
Polymeric PTC Resettable Fuse 16V 1.04A Ih Surface Mount 2-SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1316052-ASMD125F-2 | 18-ASMD125F-2TR-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) | Surface Mount Technology (SMT / SMD) |