Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses ASMD075F-2

Description
Win Source Part Number: 1314344-ASMD075F-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, ASMD Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.125" (3.18mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 600 mA Current - Trip (It): 1.48 A Time to Trip: 20 s Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 290 mOhms Resistance - Post Trip (R1) (Max): 1 Ohms ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1314344-ASMD075F-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, ASMD Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.125" (3.18mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 600 mA Current - Trip (It): 1.48 A Time to Trip: 20 s Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 290 mOhms Resistance - Post Trip (R1) (Max): 1 Ohms ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1314344-ASMD075F-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1314344-ASMD075F-2
Circuit Protection - PTC Resettable Fuses 1314344-ASMD075F-2
Win Source Part Number: 1314344-ASMD075F-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, ASMD Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.125" (3.18mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 600 mA Current - Trip (It): 1.48 A Time to Trip: 20 s Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 290 mOhms Resistance - Post Trip (R1) (Max): 1 Ohms ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc.

Win Source Part Number: 1314344-ASMD075F-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, ASMD
Type: Polymeric
Package: Tape & Reel (TR),Cut Tape (CT)
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.125" (3.18mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 600 mA
Current - Trip (It): 1.48 A
Time to Trip: 20 s
Package / Case: 2-SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 290 mOhms
Resistance - Post Trip (R1) (Max): 1 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.

Buy Now Datasheet
PTC Resettable Fuses - ASMD075F-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
ASMD075F-2CT-ND
PTC Resettable Fuses ASMD075F-2CT-ND
Polymeric PTC Resettable Fuse 30V 600mA Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 30V 600mA Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - ASMD075F-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
ASMD075F-2TR-ND
PTC Resettable Fuses ASMD075F-2TR-ND
Polymeric PTC Resettable Fuse 30V 600mA Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 30V 600mA Ih Surface Mount 2-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1314344-ASMD075F-2 ASMD075F-2CT-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-PSML075-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-NSML350/6-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details